Vishay Intertechnology, Inc. RES 0.332 OHM 3W 1% WW AXIAL RWR89NR332FRBSL

Description
RES 0.332ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 3W 1% WW AXIAL - RWR89NR332FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 3W 1% WW AXIAL
RWR89NR332FRBSL
RES 0.332 OHM 3W 1% WW AXIAL RWR89NR332FRBSL
RES 0.332ohm 3W 1% WW AXIAL

RES 0.332ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR332FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR332FRBSL-ND
Through Hole Resistors RWR89NR332FRBSL-ND
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR332FRBSL RWR89NR332FRBSL-ND
Product Name RES 0.332 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers