Vishay Intertechnology, Inc. RES 0.475 OHM 3W 1% WW AXIAL RWR89NR475FSS73

Description
RES 0.475ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 3W 1% WW AXIAL - RWR89NR475FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 3W 1% WW AXIAL
RWR89NR475FSS73
RES 0.475 OHM 3W 1% WW AXIAL RWR89NR475FSS73
RES 0.475ohm 3W 1% WW AXIAL

RES 0.475ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR475FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR475FSS73-ND
Through Hole Resistors RWR89NR475FSS73-ND
475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR475FSS73 RWR89NR475FSS73-ND
Product Name RES 0.475 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details