Vishay Intertechnology, Inc. RES 0.487 OHM 3W 1% WW AXIAL RWR89NR487FRS73

Description
RES 0.487ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.487ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.487 OHM 3W 1% WW AXIAL - RWR89NR487FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.487 OHM 3W 1% WW AXIAL
RWR89NR487FRS73
RES 0.487 OHM 3W 1% WW AXIAL RWR89NR487FRS73
RES 0.487ohm 3W 1% WW AXIAL

RES 0.487ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR487FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR487FRS73-ND
Through Hole Resistors RWR89NR487FRS73-ND
487 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

487 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR487FRS73 RWR89NR487FRS73-ND
Product Name RES 0.487 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4870 ohms 0.4870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details