Vishay Intertechnology, Inc. RES 0.7 OHM 3W 1% WW AXIAL RWR89NR700FSB12

Description
RES 0.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.7 OHM 3W 1% WW AXIAL - RWR89NR700FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.7 OHM 3W 1% WW AXIAL
RWR89NR700FSB12
RES 0.7 OHM 3W 1% WW AXIAL RWR89NR700FSB12
RES 0.7ohm 3W 1% WW AXIAL

RES 0.7ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR700FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR700FSB12-ND
Through Hole Resistors RWR89NR700FSB12-ND
700 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

700 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR700FSB12 RWR89NR700FSB12-ND
Product Name RES 0.7 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7000 ohms 0.7000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details