Vishay Intertechnology, Inc. Through Hole Resistors RWR89NR499FRS70

Description
499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89NR499FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR499FRS70-ND
Through Hole Resistors RWR89NR499FRS70-ND
499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.499 OHM 3W 1% WW AXIAL - RWR89NR499FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 1% WW AXIAL
RWR89NR499FRS70
RES 0.499 OHM 3W 1% WW AXIAL RWR89NR499FRS70
RES 0.499ohm 3W 1% WW AXIAL

RES 0.499ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C4246 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C4246
Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C4246
Resistor,Metal Alloy,0.499Ohms,1+/- % Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.499Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89NR499FRS70-ND RWR89NR499FRS70 64C4246
Product Name Through Hole Resistors RES 0.499 OHM 3W 1% WW AXIAL Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details