Vishay Intertechnology, Inc. RES 0.237 OHM 3W 1% WW AXIAL RWR89NR237FRBSL

Description
RES 0.237ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.237ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.237 OHM 3W 1% WW AXIAL - RWR89NR237FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.237 OHM 3W 1% WW AXIAL
RWR89NR237FRBSL
RES 0.237 OHM 3W 1% WW AXIAL RWR89NR237FRBSL
RES 0.237ohm 3W 1% WW AXIAL

RES 0.237ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR237FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR237FRBSL-ND
Through Hole Resistors RWR89NR237FRBSL-ND
237 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

237 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR237FRBSL RWR89NR237FRBSL-ND
Product Name RES 0.237 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2370 ohms 0.2370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details