WIREWOUND RESISTOR, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:RWR Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR89S1001FR | 90B5509 |
| Product Name | 1K 1% 20PPM WW 3W | Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Vishay |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts |
| Configuration | Single Resistor |