Vishay Intertechnology, Inc. RES 0.715 OHM 3W 1% WW AXIAL RWR89NR715FRBSL

Description
RES 0.715ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.715ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.715 OHM 3W 1% WW AXIAL - RWR89NR715FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 3W 1% WW AXIAL
RWR89NR715FRBSL
RES 0.715 OHM 3W 1% WW AXIAL RWR89NR715FRBSL
RES 0.715ohm 3W 1% WW AXIAL

RES 0.715ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR715FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR715FRBSL-ND
Through Hole Resistors RWR89NR715FRBSL-ND
715 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

715 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR715FRBSL RWR89NR715FRBSL-ND
Product Name RES 0.715 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 3-1630012-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
3 suppliers