Vishay Intertechnology, Inc. RES 0.191 OHM 3W 1% WW AXIAL RWR89NR191FSBSL

Description
RES 0.191ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.191ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.191 OHM 3W 1% WW AXIAL - RWR89NR191FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.191 OHM 3W 1% WW AXIAL
RWR89NR191FSBSL
RES 0.191 OHM 3W 1% WW AXIAL RWR89NR191FSBSL
RES 0.191ohm 3W 1% WW AXIAL

RES 0.191ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR191FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR191FSBSL-ND
Through Hole Resistors RWR89NR191FSBSL-ND
191 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

191 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR191FSBSL RWR89NR191FSBSL-ND
Product Name RES 0.191 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1910 ohms 0.1910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 2-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 25 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details