Vishay Intertechnology, Inc. RES 0.205 OHM 3W 1% WW AXIAL RWR89NR205FRBSL

Description
RES 0.205ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.205ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.205 OHM 3W 1% WW AXIAL - RWR89NR205FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 3W 1% WW AXIAL
RWR89NR205FRBSL
RES 0.205 OHM 3W 1% WW AXIAL RWR89NR205FRBSL
RES 0.205ohm 3W 1% WW AXIAL

RES 0.205ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR205FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR205FRBSL-ND
Through Hole Resistors RWR89NR205FRBSL-ND
205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR205FRBSL RWR89NR205FRBSL-ND
Product Name RES 0.205 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2050 ohms 0.2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details