Vishay Intertechnology, Inc. RES 0.75 OHM 3W 1% WW AXIAL RWR89NR750FRRSL

Description
RES 0.75ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.75ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 3W 1% WW AXIAL - RWR89NR750FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 3W 1% WW AXIAL
RWR89NR750FRRSL
RES 0.75 OHM 3W 1% WW AXIAL RWR89NR750FRRSL
RES 0.75ohm 3W 1% WW AXIAL

RES 0.75ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR750FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR750FRRSL-ND
Through Hole Resistors RWR89NR750FRRSL-ND
750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR750FRRSL RWR89NR750FRRSL-ND
Product Name RES 0.75 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details