Vishay Intertechnology, Inc. Through Hole Resistors RWR89NR357FSBSL

Description
357 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
357 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89NR357FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR357FSBSL-ND
Through Hole Resistors RWR89NR357FSBSL-ND
357 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

357 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.357 OHM 3W 1% WW AXIAL - RWR89NR357FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.357 OHM 3W 1% WW AXIAL
RWR89NR357FSBSL
RES 0.357 OHM 3W 1% WW AXIAL RWR89NR357FSBSL
RES 0.357ohm 3W 1% WW AXIAL

RES 0.357ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89NR357FSBSL-ND RWR89NR357FSBSL
Product Name Through Hole Resistors RES 0.357 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3570 ohms 0.3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers