Vishay Intertechnology, Inc. Through Hole Resistors RWR89NR205FRS73

Description
205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89NR205FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR205FRS73-ND
Through Hole Resistors RWR89NR205FRS73-ND
205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.205 OHM 3W 1% WW AXIAL - RWR89NR205FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 3W 1% WW AXIAL
RWR89NR205FRS73
RES 0.205 OHM 3W 1% WW AXIAL RWR89NR205FRS73
RES 0.205ohm 3W 1% WW AXIAL

RES 0.205ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89NR205FRS73-ND RWR89NR205FRS73
Product Name Through Hole Resistors RES 0.205 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2050 ohms 0.2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers