Vishay Intertechnology, Inc. RES 0.475 OHM 3W 1% WW AXIAL RWR89NR475FSS70

Description
RES 0.475ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 3W 1% WW AXIAL - RWR89NR475FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 3W 1% WW AXIAL
RWR89NR475FSS70
RES 0.475 OHM 3W 1% WW AXIAL RWR89NR475FSS70
RES 0.475ohm 3W 1% WW AXIAL

RES 0.475ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR475FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR475FSS70-ND
Through Hole Resistors RWR89NR475FSS70-ND
475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR475FSS70 RWR89NR475FSS70-ND
Product Name RES 0.475 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers