RES 0.301ohm 3W 1% WW AXIAL
301 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR89NR301FRBSL | RWR89NR301FRBSL-ND |
| Product Name | RES 0.301 OHM 3W 1% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 0.3010 ohms | 0.3010 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts |
| Configuration | Single Resistor |