Vishay Intertechnology, Inc. RES 0.536 OHM 3W 1% WW AXIAL RWR89NR536FSS70

Description
RES 0.536ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.536ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.536 OHM 3W 1% WW AXIAL - RWR89NR536FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.536 OHM 3W 1% WW AXIAL
RWR89NR536FSS70
RES 0.536 OHM 3W 1% WW AXIAL RWR89NR536FSS70
RES 0.536ohm 3W 1% WW AXIAL

RES 0.536ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR536FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR536FSS70-ND
Through Hole Resistors RWR89NR536FSS70-ND
536 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

536 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR536FSS70 RWR89NR536FSS70-ND
Product Name RES 0.536 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5360 ohms 0.5360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers