Vishay Intertechnology, Inc. RES 0.274 OHM 3W 1% WW AXIAL RWR89NR274FRB12

Description
RES 0.274ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.274ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.274 OHM 3W 1% WW AXIAL - RWR89NR274FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.274 OHM 3W 1% WW AXIAL
RWR89NR274FRB12
RES 0.274 OHM 3W 1% WW AXIAL RWR89NR274FRB12
RES 0.274ohm 3W 1% WW AXIAL

RES 0.274ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR274FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR274FRB12-ND
Through Hole Resistors RWR89NR274FRB12-ND
274 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

274 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR274FRB12 RWR89NR274FRB12-ND
Product Name RES 0.274 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2740 ohms 0.2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers