Vishay Intertechnology, Inc. RES 0.274 OHM 3W 1% WW AXIAL RWR89NR274FSS70

Description
RES 0.274ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.274ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.274 OHM 3W 1% WW AXIAL - RWR89NR274FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.274 OHM 3W 1% WW AXIAL
RWR89NR274FSS70
RES 0.274 OHM 3W 1% WW AXIAL RWR89NR274FSS70
RES 0.274ohm 3W 1% WW AXIAL

RES 0.274ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR274FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR274FSS70-ND
Through Hole Resistors RWR89NR274FSS70-ND
274 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

274 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR274FSS70 RWR89NR274FSS70-ND
Product Name RES 0.274 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2740 ohms 0.2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details