Vishay Intertechnology, Inc. RES 0.205 OHM 3W 1% WW AXIAL RWR89NR205FRB12

Description
RES 0.205ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.205ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.205 OHM 3W 1% WW AXIAL - RWR89NR205FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 3W 1% WW AXIAL
RWR89NR205FRB12
RES 0.205 OHM 3W 1% WW AXIAL RWR89NR205FRB12
RES 0.205ohm 3W 1% WW AXIAL

RES 0.205ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR205FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR205FRB12-ND
Through Hole Resistors RWR89NR205FRB12-ND
205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR205FRB12 RWR89NR205FRB12-ND
Product Name RES 0.205 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2050 ohms 0.2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details