Vishay Intertechnology, Inc. RES 0.332 OHM 3W 1% WW AXIAL RWR89NR332FSS70

Description
RES 0.332ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 3W 1% WW AXIAL - RWR89NR332FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 3W 1% WW AXIAL
RWR89NR332FSS70
RES 0.332 OHM 3W 1% WW AXIAL RWR89NR332FSS70
RES 0.332ohm 3W 1% WW AXIAL

RES 0.332ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR332FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR332FSS70-ND
Through Hole Resistors RWR89NR332FSS70-ND
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.332Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C4207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.332Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C4207
Resistor,metal Alloy,0.332Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C4207
Resistor,Metal Alloy,0.332Ohms,1+/- % Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.332Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89NR332FSS70 RWR89NR332FSS70-ND 64C4207
Product Name RES 0.332 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,0.332Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers