Vishay Intertechnology, Inc. RES 0.715 OHM 3W 1% WW AXIAL RWR89NR715FSBSL

Description
RES 0.715ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.715ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.715 OHM 3W 1% WW AXIAL - RWR89NR715FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 3W 1% WW AXIAL
RWR89NR715FSBSL
RES 0.715 OHM 3W 1% WW AXIAL RWR89NR715FSBSL
RES 0.715ohm 3W 1% WW AXIAL

RES 0.715ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR715FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR715FSBSL-ND
Through Hole Resistors RWR89NR715FSBSL-ND
715 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

715 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR715FSBSL RWR89NR715FSBSL-ND
Product Name RES 0.715 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details