Vishay Intertechnology, Inc. RES 0.499 OHM 3W 0.1% WW AXIAL RWR89NR499BRBSL

Description
RES 0.499ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 3W 0.1% WW AXIAL - RWR89NR499BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 0.1% WW AXIAL
RWR89NR499BRBSL
RES 0.499 OHM 3W 0.1% WW AXIAL RWR89NR499BRBSL
RES 0.499ohm 3W 0.1% WW AXIAL

RES 0.499ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR499BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR499BRBSL-ND
Through Hole Resistors RWR89NR499BRBSL-ND
499 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR499BRBSL RWR89NR499BRBSL-ND
Product Name RES 0.499 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details