Vishay Intertechnology, Inc. RES 0.499 OHM 3W 1% WW AXIAL RWR89NR499FSS70

Description
RES 0.499ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 3W 1% WW AXIAL - RWR89NR499FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 1% WW AXIAL
RWR89NR499FSS70
RES 0.499 OHM 3W 1% WW AXIAL RWR89NR499FSS70
RES 0.499ohm 3W 1% WW AXIAL

RES 0.499ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR499FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR499FSS70-ND
Through Hole Resistors RWR89NR499FSS70-ND
499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C4250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C4250
Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C4250
Resistor,Metal Alloy,0.499Ohms,1+/- % Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.499Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89NR499FSS70 RWR89NR499FSS70-ND 64C4250
Product Name RES 0.499 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details