200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 0.2ohm 3W 1% WW AXIAL
Resistor,Metal Alloy,0.2Ohms,1+/-% Tol,-650,650ppm-TC
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RWR89NR200FRB12-ND | RWR89NR200FRB12 | 75K1227 |
| Product Name | Through Hole Resistors | RES 0.2 OHM 3W 1% WW AXIAL | Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | MetalAlloy | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.2000 ohms | 0.2000 ohms |