Vishay Intertechnology, Inc. RES 0.15 OHM 3W 1% WW AXIAL RWR89NR150FRRSL

Description
RES 0.15ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 3W 1% WW AXIAL - RWR89NR150FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 3W 1% WW AXIAL
RWR89NR150FRRSL
RES 0.15 OHM 3W 1% WW AXIAL RWR89NR150FRRSL
RES 0.15ohm 3W 1% WW AXIAL

RES 0.15ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR150FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR150FRRSL-ND
Through Hole Resistors RWR89NR150FRRSL-ND
150 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR150FRRSL RWR89NR150FRRSL-ND
Product Name RES 0.15 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details