Vishay Intertechnology, Inc. RES 0.178 OHM 3W 1% WW AXIAL RWR89NR178FRB12

Description
RES 0.178ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.178ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.178 OHM 3W 1% WW AXIAL - RWR89NR178FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 3W 1% WW AXIAL
RWR89NR178FRB12
RES 0.178 OHM 3W 1% WW AXIAL RWR89NR178FRB12
RES 0.178ohm 3W 1% WW AXIAL

RES 0.178ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR178FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR178FRB12-ND
Through Hole Resistors RWR89NR178FRB12-ND
178 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

178 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR178FRB12 RWR89NR178FRB12-ND
Product Name RES 0.178 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1780 ohms 0.1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details