Vishay Intertechnology, Inc. RES 0.316 OHM 3W 1% WW AXIAL RWR89NR316FRS70

Description
RES 0.316ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.316ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.316 OHM 3W 1% WW AXIAL - RWR89NR316FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 3W 1% WW AXIAL
RWR89NR316FRS70
RES 0.316 OHM 3W 1% WW AXIAL RWR89NR316FRS70
RES 0.316ohm 3W 1% WW AXIAL

RES 0.316ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR316FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR316FRS70-ND
Through Hole Resistors RWR89NR316FRS70-ND
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR316FRS70 RWR89NR316FRS70-ND
Product Name RES 0.316 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details