Vishay Intertechnology, Inc. RES 0.422 OHM 3W 1% WW AXIAL RWR89NR422FRS73

Description
RES 0.422ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.422ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.422 OHM 3W 1% WW AXIAL - RWR89NR422FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 3W 1% WW AXIAL
RWR89NR422FRS73
RES 0.422 OHM 3W 1% WW AXIAL RWR89NR422FRS73
RES 0.422ohm 3W 1% WW AXIAL

RES 0.422ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR422FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR422FRS73-ND
Through Hole Resistors RWR89NR422FRS73-ND
422 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

422 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR422FRS73 RWR89NR422FRS73-ND
Product Name RES 0.422 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details