Vishay Intertechnology, Inc. RES 0.191 OHM 3W 1% WW AXIAL RWR89NR191FSRSL

Description
RES 0.191ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.191ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.191 OHM 3W 1% WW AXIAL - RWR89NR191FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.191 OHM 3W 1% WW AXIAL
RWR89NR191FSRSL
RES 0.191 OHM 3W 1% WW AXIAL RWR89NR191FSRSL
RES 0.191ohm 3W 1% WW AXIAL

RES 0.191ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR191FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR191FSRSL-ND
Through Hole Resistors RWR89NR191FSRSL-ND
191 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

191 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR191FSRSL RWR89NR191FSRSL-ND
Product Name RES 0.191 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1910 ohms 0.1910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details