Vishay Intertechnology, Inc. RES 0.301 OHM 3W 0.5% WW AXIAL RWR89NR301DSS73

Description
RES 0.301ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 3W 0.5% WW AXIAL - RWR89NR301DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 3W 0.5% WW AXIAL
RWR89NR301DSS73
RES 0.301 OHM 3W 0.5% WW AXIAL RWR89NR301DSS73
RES 0.301ohm 3W 0.5% WW AXIAL

RES 0.301ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR301DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR301DSS73-ND
Through Hole Resistors RWR89NR301DSS73-ND
301 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR301DSS73 RWR89NR301DSS73-ND
Product Name RES 0.301 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details