Vishay Intertechnology, Inc. RES 0.133 OHM 3W 1% WW AXIAL RWR89NR133FRBSL

Description
RES 0.133ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.133ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.133 OHM 3W 1% WW AXIAL - RWR89NR133FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.133 OHM 3W 1% WW AXIAL
RWR89NR133FRBSL
RES 0.133 OHM 3W 1% WW AXIAL RWR89NR133FRBSL
RES 0.133ohm 3W 1% WW AXIAL

RES 0.133ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR133FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR133FRBSL-ND
Through Hole Resistors RWR89NR133FRBSL-ND
133 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

133 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR133FRBSL RWR89NR133FRBSL-ND
Product Name RES 0.133 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1330 ohms 0.1330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details