Vishay Intertechnology, Inc. RES 0.237 OHM 3W 1% WW AXIAL RWR89NR237FRRSL

Description
RES 0.237ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.237ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.237 OHM 3W 1% WW AXIAL - RWR89NR237FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.237 OHM 3W 1% WW AXIAL
RWR89NR237FRRSL
RES 0.237 OHM 3W 1% WW AXIAL RWR89NR237FRRSL
RES 0.237ohm 3W 1% WW AXIAL

RES 0.237ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR237FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR237FRRSL-ND
Through Hole Resistors RWR89NR237FRRSL-ND
237 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

237 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR237FRRSL RWR89NR237FRRSL-ND
Product Name RES 0.237 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2370 ohms 0.2370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details