Vishay Intertechnology, Inc. RES 0.698 OHM 3W 0.1% WW AXIAL RWR89NR698BRRSL

Description
RES 0.698ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.698ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.698 OHM 3W 0.1% WW AXIAL - RWR89NR698BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 3W 0.1% WW AXIAL
RWR89NR698BRRSL
RES 0.698 OHM 3W 0.1% WW AXIAL RWR89NR698BRRSL
RES 0.698ohm 3W 0.1% WW AXIAL

RES 0.698ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR698BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR698BRRSL-ND
Through Hole Resistors RWR89NR698BRRSL-ND
698 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

698 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR698BRRSL RWR89NR698BRRSL-ND
Product Name RES 0.698 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6980 ohms 0.6980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details