Vishay Intertechnology, Inc. RES 0.332 OHM 3W 1% WW AXIAL RWR89NR332FSS73

Description
RES 0.332ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 3W 1% WW AXIAL - RWR89NR332FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 3W 1% WW AXIAL
RWR89NR332FSS73
RES 0.332 OHM 3W 1% WW AXIAL RWR89NR332FSS73
RES 0.332ohm 3W 1% WW AXIAL

RES 0.332ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR332FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR332FSS73-ND
Through Hole Resistors RWR89NR332FSS73-ND
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.332Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C4208 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.332Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C4208
Resistor,metal Alloy,0.332Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C4208
Resistor,Metal Alloy,0.332Ohms,1+/- % Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.332Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89NR332FSS73 RWR89NR332FSS73-ND 64C4208
Product Name RES 0.332 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,0.332Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details