Vishay Intertechnology, Inc. Through Hole Resistors RWR89NR499BRRSL

Description
499 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
499 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89NR499BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR499BRRSL-ND
Through Hole Resistors RWR89NR499BRRSL-ND
499 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.499 OHM 3W 0.1% WW AXIAL - RWR89NR499BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 0.1% WW AXIAL
RWR89NR499BRRSL
RES 0.499 OHM 3W 0.1% WW AXIAL RWR89NR499BRRSL
RES 0.499ohm 3W 0.1% WW AXIAL

RES 0.499ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89NR499BRRSL-ND RWR89NR499BRRSL
Product Name Through Hole Resistors RES 0.499 OHM 3W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details