Vishay Intertechnology, Inc. RES 0.549 OHM 3W 1% WW AXIAL RWR89NR549FRBSL

Description
RES 0.549ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.549ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.549 OHM 3W 1% WW AXIAL - RWR89NR549FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.549 OHM 3W 1% WW AXIAL
RWR89NR549FRBSL
RES 0.549 OHM 3W 1% WW AXIAL RWR89NR549FRBSL
RES 0.549ohm 3W 1% WW AXIAL

RES 0.549ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR549FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR549FRBSL-ND
Through Hole Resistors RWR89NR549FRBSL-ND
549 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

549 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89NR549FRBSL RWR89NR549FRBSL-ND
Product Name RES 0.549 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5490 ohms 0.5490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers