TelephoneStuff.com Snom 300 Basic Business VoIP Telephone SN00001067

Description
Basic model of the snom business telephone family, the snom 300, fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 300 Basic VoIP Telephone Features: - 2 Line LCD Display: (2 x 16 characters) enables the display of call information - the menu-driven user interface makes it very easy to manage numerous features - 6 User Programmable Function Keys: User decides what functions like hold, call transfer, call forward, or access mail box to map onto these keys - Capable of handling up to 4 calls simultaneously - 27 Keys, 7 LEDs, 2 Ethernet Ports - Caller-ID - Message Waiting Indication LED - Address book (100 entries) - Address book Import/Export - Speed Dialing - Number guessing - Lists of missed, received, and dialed calls (100 entries each) - Call waiting indication - Clock, daylight saving, call-timer functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - Equipped with a headset connector and can be used as a tabletop phone or wall-mounted phone - Its energy consumption of 1.0-1.5 W-hr is lower than that of most competing products - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - it is compatible with numerous components of other manufacturers and can be used in low-bandwidth environments - 4 SIP registrations ("lines") - SIP RFC3261 Compliance - An integrated 2 Ethernet port switch enables connection to the network over an RJ-45 interface simultaneously with the PC connection - 2 Ethernet Ports - Security: SIPS/SRTP, TLS - STUN, ENUM, NAT, ICE - CTI via snom Flexor Manager - Dimensions: 7.9" x 7.3" x 4.7" - Power: 5 V DC - Power over Ethernet: IEEE 802.3af, Class 1 - Handset and Headset Connector: RJ11 - Available Colors: Black and White
Description
Basic model of the snom business telephone family, the snom 300, fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 300 Basic VoIP Telephone Features: - 2 Line LCD Display: (2 x 16 characters) enables the display of call information - the menu-driven user interface makes it very easy to manage numerous features - 6 User Programmable Function Keys: User decides what functions like hold, call transfer, call forward, or access mail box to map onto these keys - Capable of handling up to 4 calls simultaneously - 27 Keys, 7 LEDs, 2 Ethernet Ports - Caller-ID - Message Waiting Indication LED - Address book (100 entries) - Address book Import/Export - Speed Dialing - Number guessing - Lists of missed, received, and dialed calls (100 entries each) - Call waiting indication - Clock, daylight saving, call-timer functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - Equipped with a headset connector and can be used as a tabletop phone or wall-mounted phone - Its energy consumption of 1.0-1.5 W-hr is lower than that of most competing products - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - it is compatible with numerous components of other manufacturers and can be used in low-bandwidth environments - 4 SIP registrations ("lines") - SIP RFC3261 Compliance - An integrated 2 Ethernet port switch enables connection to the network over an RJ-45 interface simultaneously with the PC connection - 2 Ethernet Ports - Security: SIPS/SRTP, TLS - STUN, ENUM, NAT, ICE - CTI via snom Flexor Manager - Dimensions: 7.9" x 7.3" x 4.7" - Power: 5 V DC - Power over Ethernet: IEEE 802.3af, Class 1 - Handset and Headset Connector: RJ11 - Available Colors: Black and White

Suppliers

Company
Product
Description
Supplier Links
Snom 300 Basic Business VoIP Telephone - SN00001067 - TelephoneStuff.com
Huntington Beach, CA, USA
Snom 300 Basic Business VoIP Telephone
SN00001067
Snom 300 Basic Business VoIP Telephone SN00001067
Basic model of the snom business telephone family, the snom 300, fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 300 Basic VoIP Telephone Features: - 2 Line LCD Display: (2 x 16 characters) enables the display of call information - the menu-driven user interface makes it very easy to manage numerous features - 6 User Programmable Function Keys: User decides what functions like hold, call transfer, call forward, or access mail box to map onto these keys - Capable of handling up to 4 calls simultaneously - 27 Keys, 7 LEDs, 2 Ethernet Ports - Caller-ID - Message Waiting Indication LED - Address book (100 entries) - Address book Import/Export - Speed Dialing - Number guessing - Lists of missed, received, and dialed calls (100 entries each) - Call waiting indication - Clock, daylight saving, call-timer functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - Equipped with a headset connector and can be used as a tabletop phone or wall-mounted phone - Its energy consumption of 1.0-1.5 W-hr is lower than that of most competing products - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - it is compatible with numerous components of other manufacturers and can be used in low-bandwidth environments - 4 SIP registrations ("lines") - SIP RFC3261 Compliance - An integrated 2 Ethernet port switch enables connection to the network over an RJ-45 interface simultaneously with the PC connection - 2 Ethernet Ports - Security: SIPS/SRTP, TLS - STUN, ENUM, NAT, ICE - CTI via snom Flexor Manager - Dimensions: 7.9" x 7.3" x 4.7" - Power: 5 V DC - Power over Ethernet: IEEE 802.3af, Class 1 - Handset and Headset Connector: RJ11 - Available Colors: Black and White

Basic model of the snom business telephone family, the snom 300, fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world.
300 Basic VoIP Telephone Features:
- 2 Line LCD Display: (2 x 16 characters) enables the display of call information - the menu-driven user interface makes it very easy to manage numerous features
- 6 User Programmable Function Keys: User decides what functions like hold, call transfer, call forward, or access mail box to map onto these keys
- Capable of handling up to 4 calls simultaneously
- 27 Keys, 7 LEDs, 2 Ethernet Ports
- Caller-ID
- Message Waiting Indication LED
- Address book (100 entries)
- Address book Import/Export
- Speed Dialing
- Number guessing
- Lists of missed, received, and dialed calls (100 entries each)
- Call waiting indication
- Clock, daylight saving, call-timer functions
- Call blocking (deny list) and Blocking of anonymous calls
- Full Duplex Speakerphone
- Equipped with a headset connector and can be used as a tabletop phone or wall-mounted phone
- Its energy consumption of 1.0-1.5 W-hr is lower than that of most competing products
- Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - it is compatible with numerous components of other manufacturers and can be used in low-bandwidth environments
- 4 SIP registrations ("lines")
- SIP RFC3261 Compliance
- An integrated 2 Ethernet port switch enables connection to the network over an RJ-45 interface simultaneously with the PC connection
- 2 Ethernet Ports
- Security: SIPS/SRTP, TLS
- STUN, ENUM, NAT, ICE
- CTI via snom Flexor Manager
- Dimensions: 7.9" x 7.3" x 4.7"
- Power: 5 V DC
- Power over Ethernet: IEEE 802.3af, Class 1
- Handset and Headset Connector: RJ11
- Available Colors: Black and White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number SN00001067
Product Name Snom 300 Basic Business VoIP Telephone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 2674901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 4 #
View Details