TelephoneStuff.com Aastra 6739i Executive Sip IP Terminal Full-Color Large.. A6739-0131-10-01

Description
Aastra 6739i is ideally suited for professionals who require a powerful, flexible IP telephone to maximize their communications efficiency. Features: - Large 5.7” full VGA (640x480) color touch screen LCD - Integrated gigabit ethernet - Bluetooth headset support - Built-in USB port - Intuitive graphical user interface and navigation menus - On screen QWERTY keyboard for easy input and editing - XML support for productivity-enhanci ng applications - Up to 9 lines with call appearances - Multi-proxy support - Up to 55 programmable softkeys - Distinctive ringing, priority alerting - Personal directory and redial list with picture support - Call forward, call transfer, call waiting, call timer - Caller and calling line information with picture ID - Callers list, missed call notification - Built-in local 3-way conference support - Intercom and paging with autoanswer - One-touch call transfer, conference or call park - Busy lamp field (BLF) support - Shared call and bridged line appearances (SCA, BLA) - Aastra Hi-Q audio technology - Full wideband frequency response hardware: Handset, full duplex speakerphone and headset port - Echo cancellation, comfort noise, packet loss concealment, adaptive jitter buffers and voice activity detection (VAD) technology
Description
Aastra 6739i is ideally suited for professionals who require a powerful, flexible IP telephone to maximize their communications efficiency. Features: - Large 5.7” full VGA (640x480) color touch screen LCD - Integrated gigabit ethernet - Bluetooth headset support - Built-in USB port - Intuitive graphical user interface and navigation menus - On screen QWERTY keyboard for easy input and editing - XML support for productivity-enhanci ng applications - Up to 9 lines with call appearances - Multi-proxy support - Up to 55 programmable softkeys - Distinctive ringing, priority alerting - Personal directory and redial list with picture support - Call forward, call transfer, call waiting, call timer - Caller and calling line information with picture ID - Callers list, missed call notification - Built-in local 3-way conference support - Intercom and paging with autoanswer - One-touch call transfer, conference or call park - Busy lamp field (BLF) support - Shared call and bridged line appearances (SCA, BLA) - Aastra Hi-Q audio technology - Full wideband frequency response hardware: Handset, full duplex speakerphone and headset port - Echo cancellation, comfort noise, packet loss concealment, adaptive jitter buffers and voice activity detection (VAD) technology

Suppliers

Company
Product
Description
Supplier Links
Aastra 6739i Executive Sip IP Terminal Full-Color Large.. - A6739-0131-10-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Aastra 6739i Executive Sip IP Terminal Full-Color Large..
A6739-0131-10-01
Aastra 6739i Executive Sip IP Terminal Full-Color Large.. A6739-0131-10-01
Aastra 6739i is ideally suited for professionals who require a powerful, flexible IP telephone to maximize their communications efficiency. Features: - Large 5.7” full VGA (640x480) color touch screen LCD - Integrated gigabit ethernet - Bluetooth headset support - Built-in USB port - Intuitive graphical user interface and navigation menus - On screen QWERTY keyboard for easy input and editing - XML support for productivity-enhanci ng applications - Up to 9 lines with call appearances - Multi-proxy support - Up to 55 programmable softkeys - Distinctive ringing, priority alerting - Personal directory and redial list with picture support - Call forward, call transfer, call waiting, call timer - Caller and calling line information with picture ID - Callers list, missed call notification - Built-in local 3-way conference support - Intercom and paging with autoanswer - One-touch call transfer, conference or call park - Busy lamp field (BLF) support - Shared call and bridged line appearances (SCA, BLA) - Aastra Hi-Q audio technology - Full wideband frequency response hardware: Handset, full duplex speakerphone and headset port - Echo cancellation, comfort noise, packet loss concealment, adaptive jitter buffers and voice activity detection (VAD) technology

Aastra 6739i is ideally suited for professionals who require a powerful, flexible IP telephone to maximize their communications efficiency.
Features:
- Large 5.7” full VGA (640x480) color touch screen LCD
- Integrated gigabit ethernet
- Bluetooth headset support
- Built-in USB port
- Intuitive graphical user interface and navigation menus
- On screen QWERTY keyboard for easy input and editing
- XML support for productivity-enhancing applications
- Up to 9 lines with call appearances
- Multi-proxy support
- Up to 55 programmable softkeys
- Distinctive ringing, priority alerting
- Personal directory and redial list with picture support
- Call forward, call transfer, call waiting, call timer
- Caller and calling line information with picture ID
- Callers list, missed call notification
- Built-in local 3-way conference support
- Intercom and paging with autoanswer
- One-touch call transfer, conference or call park
- Busy lamp field (BLF) support
- Shared call and bridged line appearances (SCA, BLA)
- Aastra Hi-Q audio technology
- Full wideband frequency response hardware: Handset, full duplex speakerphone and headset port
- Echo cancellation, comfort noise, packet loss concealment, adaptive jitter buffers and voice activity detection (VAD) technology

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number A6739-0131-10-01
Product Name Aastra 6739i Executive Sip IP Terminal Full-Color Large..
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2499095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details