TelephoneStuff.com Holocom Networks Active Gateway Ceiling Mount Enclosure AGW-CM22

Description
This enclosure is an active communication closet that mounts in a 2’ x 2’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for any combination of passive connectivity per enclosure. Features: - All aluminum construction, minimum 0.060 inches thick - Size: Height 24” x Width 24” x Depth 12” - Weight: 39 lbs - Door Weight Capacity: 25 lbs - Total Weight Capacity: 75 lbs - Door Type: Continuous hinge, swing down. Key locks available - 10 year manufacturer warranty - Cable Entry: Two 6” x 3” openings with approved fire rated foam kits - Equipment Mounting Assembly: Mounted on doors, compatible with any 19” rack-mountable active and passive equipment - Included: 12 CFM fan, AC power ready, and the filtered fan provides in excess of 6 air changes/hour - Color: Unfinished aluminum Capacity: - Enclosure can house a hub, switch, or router that can be as deep as 15” and as tall as 3.5” - 2U & 3U patch panel brackets - 2U active equipment brackets - Rack Capacity: 7 Rack Units
Description
This enclosure is an active communication closet that mounts in a 2’ x 2’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for any combination of passive connectivity per enclosure. Features: - All aluminum construction, minimum 0.060 inches thick - Size: Height 24” x Width 24” x Depth 12” - Weight: 39 lbs - Door Weight Capacity: 25 lbs - Total Weight Capacity: 75 lbs - Door Type: Continuous hinge, swing down. Key locks available - 10 year manufacturer warranty - Cable Entry: Two 6” x 3” openings with approved fire rated foam kits - Equipment Mounting Assembly: Mounted on doors, compatible with any 19” rack-mountable active and passive equipment - Included: 12 CFM fan, AC power ready, and the filtered fan provides in excess of 6 air changes/hour - Color: Unfinished aluminum Capacity: - Enclosure can house a hub, switch, or router that can be as deep as 15” and as tall as 3.5” - 2U & 3U patch panel brackets - 2U active equipment brackets - Rack Capacity: 7 Rack Units

Suppliers

Company
Product
Description
Supplier Links
Holocom Networks Active Gateway Ceiling Mount Enclosure - AGW-CM22 - TelephoneStuff.com
Huntington Beach, CA, USA
Holocom Networks Active Gateway Ceiling Mount Enclosure
AGW-CM22
Holocom Networks Active Gateway Ceiling Mount Enclosure AGW-CM22
This enclosure is an active communication closet that mounts in a 2’ x 2’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for any combination of passive connectivity per enclosure. Features: - All aluminum construction, minimum 0.060 inches thick - Size: Height 24” x Width 24” x Depth 12” - Weight: 39 lbs - Door Weight Capacity: 25 lbs - Total Weight Capacity: 75 lbs - Door Type: Continuous hinge, swing down. Key locks available - 10 year manufacturer warranty - Cable Entry: Two 6” x 3” openings with approved fire rated foam kits - Equipment Mounting Assembly: Mounted on doors, compatible with any 19” rack-mountable active and passive equipment - Included: 12 CFM fan, AC power ready, and the filtered fan provides in excess of 6 air changes/hour - Color: Unfinished aluminum Capacity: - Enclosure can house a hub, switch, or router that can be as deep as 15” and as tall as 3.5” - 2U & 3U patch panel brackets - 2U active equipment brackets - Rack Capacity: 7 Rack Units

This enclosure is an active communication closet that mounts in a 2’ x 2’ ceiling tile grid. It houses standard
19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for
any combination of passive connectivity per enclosure.
Features:
- All aluminum construction, minimum 0.060 inches thick
- Size: Height 24” x Width 24” x Depth 12”
- Weight: 39 lbs
- Door Weight Capacity: 25 lbs
- Total Weight Capacity: 75 lbs
- Door Type: Continuous hinge, swing down. Key locks
available
- 10 year manufacturer warranty
- Cable Entry: Two 6” x 3” openings with approved fire
rated foam kits
- Equipment Mounting Assembly: Mounted on doors, compatible with any 19” rack-mountable active and passive equipment
- Included: 12 CFM fan, AC power ready, and the filtered
fan provides in excess of 6 air changes/hour
- Color: Unfinished aluminum
Capacity:
- Enclosure can house a hub, switch, or router that can be as deep as 15” and as tall as 3.5”
- 2U & 3U patch panel brackets
- 2U active equipment brackets
- Rack Capacity: 7 Rack Units

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number AGW-CM22
Product Name Holocom Networks Active Gateway Ceiling Mount Enclosure
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 2703474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Area Network Type LAN Capable; WAN Capable
Network Media Wireless
View Details