TelephoneStuff.com Leviton Decora Media System Media Hub with Power Supply 48210-MCH

Description
Distribute audio and video signals anywhere in the home using category 5 cable and Leviton’s decora media system (DMS). Send VCR, DVD, cable TV, satellite and security camera signals through up to 1,000 feet (300 meters) of cable with no discernible audio or video distortion and better performance than the more expensive, specialized “designer" cables. Features: - Panel can be attached vertically or horizontally in SMC Enclosures - Cascade hub units to distribute audio/video signals to over 20 locations - Send and Receive units are equipped with RJ-45 jacks and 110 punchdown blocks for maximum flexibility in installation - Composite RCA inputs for connectivity directly from A/V source - Send and receive fit standard wallboxes and Decora wallplates - Advanced circuitry with automatic equalization streams analog audio and video signals over long distances with less distortion - Stereo audio input/output handles Dolby ProLogic surround signals - Send VCR, DVD, cable TV, satellite and security camera signals through Category 5 cable - RJ-45 input for send unit
Description
Distribute audio and video signals anywhere in the home using category 5 cable and Leviton’s decora media system (DMS). Send VCR, DVD, cable TV, satellite and security camera signals through up to 1,000 feet (300 meters) of cable with no discernible audio or video distortion and better performance than the more expensive, specialized “designer" cables. Features: - Panel can be attached vertically or horizontally in SMC Enclosures - Cascade hub units to distribute audio/video signals to over 20 locations - Send and Receive units are equipped with RJ-45 jacks and 110 punchdown blocks for maximum flexibility in installation - Composite RCA inputs for connectivity directly from A/V source - Send and receive fit standard wallboxes and Decora wallplates - Advanced circuitry with automatic equalization streams analog audio and video signals over long distances with less distortion - Stereo audio input/output handles Dolby ProLogic surround signals - Send VCR, DVD, cable TV, satellite and security camera signals through Category 5 cable - RJ-45 input for send unit

Suppliers

Company
Product
Description
Supplier Links
Leviton Decora Media System Media Hub with Power Supply - 48210-MCH - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Decora Media System Media Hub with Power Supply
48210-MCH
Leviton Decora Media System Media Hub with Power Supply 48210-MCH
Distribute audio and video signals anywhere in the home using category 5 cable and Leviton’s decora media system (DMS). Send VCR, DVD, cable TV, satellite and security camera signals through up to 1,000 feet (300 meters) of cable with no discernible audio or video distortion and better performance than the more expensive, specialized “designer" cables. Features: - Panel can be attached vertically or horizontally in SMC Enclosures - Cascade hub units to distribute audio/video signals to over 20 locations - Send and Receive units are equipped with RJ-45 jacks and 110 punchdown blocks for maximum flexibility in installation - Composite RCA inputs for connectivity directly from A/V source - Send and receive fit standard wallboxes and Decora wallplates - Advanced circuitry with automatic equalization streams analog audio and video signals over long distances with less distortion - Stereo audio input/output handles Dolby ProLogic surround signals - Send VCR, DVD, cable TV, satellite and security camera signals through Category 5 cable - RJ-45 input for send unit

Distribute audio and video signals anywhere in the home using category 5 cable and Leviton’s decora media system (DMS). Send VCR, DVD, cable TV, satellite and security camera signals through up to 1,000 feet (300 meters) of cable with no discernible audio or video distortion and better performance than the more expensive, specialized “designer" cables.
Features:
- Panel can be attached vertically or horizontally in SMC Enclosures
- Cascade hub units to distribute audio/video signals to over 20 locations
- Send and Receive units are equipped with RJ-45 jacks and 110 punchdown blocks for maximum flexibility in installation
- Composite RCA inputs for connectivity directly from A/V source
- Send and receive fit standard wallboxes and Decora wallplates
- Advanced circuitry with automatic equalization streams analog audio and video signals over long distances with less distortion
- Stereo audio input/output handles Dolby ProLogic surround signals
- Send VCR, DVD, cable TV, satellite and security camera signals through Category 5 cable
- RJ-45 input for send unit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 48210-MCH
Product Name Leviton Decora Media System Media Hub with Power Supply
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2558443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 1 Gbps
View Details
FieldVEU -  - MSA Safety
MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details