TelephoneStuff.com Snom 821 Business SIP Based VoIP Telephone SNO-821

Description
821 Business SIP Based VoIP Telephone is optimized for professional use, from the high-resolution TFT color display to the use of secure VPN as well as TLS and SRTP, which makes it almost impossible to hack or misuse data. Features: - Integrated 1 Gigabit switch on board enables connected devices to benefit from all modern network installations - High-resolution 3.5" TFT color display, 320 x 240 pixels - Uses high-resolution display offers brilliant depiction of call lists, phone directories, and caller information via integrated XML browser - Wideband technology used in handset makes user feel as if caller were in the same room - Comes ready to be used with snom WLAN adapter through USB Type A connector on phone - All keys are extremely easy to see and reach from almost any angle - Comfortable and intuitive menu structure - 5-way conferencing (bridge on phone) - Caller identification on display - Directory (250 entries) - Import/export of directory/phonebook - Lists of missed, received, and dialed calls (100 entries each) - Handling of up to 12 calls simultaneously - Clock with automatic daylight-saving time, call timer - Call blocking (deny list) - Indication of calls on hold - 37 keys, 9 LEDs - Speed dial - Available in light gray and black finish
Description
821 Business SIP Based VoIP Telephone is optimized for professional use, from the high-resolution TFT color display to the use of secure VPN as well as TLS and SRTP, which makes it almost impossible to hack or misuse data. Features: - Integrated 1 Gigabit switch on board enables connected devices to benefit from all modern network installations - High-resolution 3.5" TFT color display, 320 x 240 pixels - Uses high-resolution display offers brilliant depiction of call lists, phone directories, and caller information via integrated XML browser - Wideband technology used in handset makes user feel as if caller were in the same room - Comes ready to be used with snom WLAN adapter through USB Type A connector on phone - All keys are extremely easy to see and reach from almost any angle - Comfortable and intuitive menu structure - 5-way conferencing (bridge on phone) - Caller identification on display - Directory (250 entries) - Import/export of directory/phonebook - Lists of missed, received, and dialed calls (100 entries each) - Handling of up to 12 calls simultaneously - Clock with automatic daylight-saving time, call timer - Call blocking (deny list) - Indication of calls on hold - 37 keys, 9 LEDs - Speed dial - Available in light gray and black finish

Suppliers

Company
Product
Description
Supplier Links
Snom 821 Business SIP Based VoIP Telephone - SNO-821 - TelephoneStuff.com
Huntington Beach, CA, USA
Snom 821 Business SIP Based VoIP Telephone
SNO-821
Snom 821 Business SIP Based VoIP Telephone SNO-821
821 Business SIP Based VoIP Telephone is optimized for professional use, from the high-resolution TFT color display to the use of secure VPN as well as TLS and SRTP, which makes it almost impossible to hack or misuse data. Features: - Integrated 1 Gigabit switch on board enables connected devices to benefit from all modern network installations - High-resolution 3.5" TFT color display, 320 x 240 pixels - Uses high-resolution display offers brilliant depiction of call lists, phone directories, and caller information via integrated XML browser - Wideband technology used in handset makes user feel as if caller were in the same room - Comes ready to be used with snom WLAN adapter through USB Type A connector on phone - All keys are extremely easy to see and reach from almost any angle - Comfortable and intuitive menu structure - 5-way conferencing (bridge on phone) - Caller identification on display - Directory (250 entries) - Import/export of directory/phonebook - Lists of missed, received, and dialed calls (100 entries each) - Handling of up to 12 calls simultaneously - Clock with automatic daylight-saving time, call timer - Call blocking (deny list) - Indication of calls on hold - 37 keys, 9 LEDs - Speed dial - Available in light gray and black finish

821 Business SIP Based VoIP Telephone is optimized for professional use, from the high-resolution TFT color display to the use of secure VPN as well as TLS and SRTP, which makes it almost impossible to hack or misuse data.
Features:
- Integrated 1 Gigabit switch on board enables connected devices to benefit from all modern network installations
- High-resolution 3.5" TFT color display, 320 x 240 pixels
- Uses high-resolution display offers brilliant depiction of call lists, phone directories, and caller information via integrated XML browser
- Wideband technology used in handset makes user feel as if caller were in the same room
- Comes ready to be used with snom WLAN adapter through USB Type A connector on phone
- All keys are extremely easy to see and reach from almost any angle
- Comfortable and intuitive menu structure
- 5-way conferencing (bridge on phone)
- Caller identification on display
- Directory (250 entries)
- Import/export of directory/phonebook
- Lists of missed, received, and dialed calls (100 entries each)
- Handling of up to 12 calls simultaneously
- Clock with automatic daylight-saving time, call timer
- Call blocking (deny list)
- Indication of calls on hold
- 37 keys, 9 LEDs
- Speed dial
- Available in light gray and black finish

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number SNO-821
Product Name Snom 821 Business SIP Based VoIP Telephone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Gateways, Routers - BB-SR30519110-ND - DigiKey
Specs
Network Equipment Router
View Details