TelephoneStuff.com ZyXel Firewall 10-VPN Gateway ZYWALL-5

Description
Features - Virtual Private Network - 10 simultaneous IPSec VPN Connections - Max. 40Mbps 3DES/AES VPN performance - Manual Key, IKE and PKI(X.509) - IPSec NAT Traversal - Xauth User Authentication - Firewall Security - Transparent Firewall (bridge mode) - Stateful Packet Inspection - DoS and DDoS Protection - Real-time Attack Alert and Logs - Content Filtering - Java/Active X/Cookie/Proxy Blocking - URL and Keyword Blocking - Web Content Filtering (Bluecoat) - Traffic Management - Policy-based Traffic Shaping - Priority-bandwidth Utilization - Guaranteed and Maximum Bandwidth Allocation - High Availability - Dual WAN ports Auto fail-over and fail-back - Dual WAN ports for Load Balancing - Dial Backup - Network - DHCP client/relay/server - PPPoE - PPTP - System Management - WebGUI (HTTP and HTTPS) - Command Line Interface (Console, Telnet, SSH) - Firmware Upgradeable (WebGUI, TFTP/FTP/SFTP) - Vantage Centralized Network Management - Wireless - IEEE 802.11b/11g compliant - 128-bits WEP Encryption - IEEE 802.1x Port-Based Authentication with RADIUS Client - WPA - WLAN Card support: ZyAIR B-100, B-101, B-120, G-100, G-110 - IPSec VPN over WLAN - Vantage CNM Support - Device with ZyNOS firmware version 3.62 and later
Description
Features - Virtual Private Network - 10 simultaneous IPSec VPN Connections - Max. 40Mbps 3DES/AES VPN performance - Manual Key, IKE and PKI(X.509) - IPSec NAT Traversal - Xauth User Authentication - Firewall Security - Transparent Firewall (bridge mode) - Stateful Packet Inspection - DoS and DDoS Protection - Real-time Attack Alert and Logs - Content Filtering - Java/Active X/Cookie/Proxy Blocking - URL and Keyword Blocking - Web Content Filtering (Bluecoat) - Traffic Management - Policy-based Traffic Shaping - Priority-bandwidth Utilization - Guaranteed and Maximum Bandwidth Allocation - High Availability - Dual WAN ports Auto fail-over and fail-back - Dual WAN ports for Load Balancing - Dial Backup - Network - DHCP client/relay/server - PPPoE - PPTP - System Management - WebGUI (HTTP and HTTPS) - Command Line Interface (Console, Telnet, SSH) - Firmware Upgradeable (WebGUI, TFTP/FTP/SFTP) - Vantage Centralized Network Management - Wireless - IEEE 802.11b/11g compliant - 128-bits WEP Encryption - IEEE 802.1x Port-Based Authentication with RADIUS Client - WPA - WLAN Card support: ZyAIR B-100, B-101, B-120, G-100, G-110 - IPSec VPN over WLAN - Vantage CNM Support - Device with ZyNOS firmware version 3.62 and later

Suppliers

Company
Product
Description
Supplier Links
ZyXel Firewall 10-VPN Gateway - ZYWALL-5 - TelephoneStuff.com
Huntington Beach, CA, USA
ZyXel Firewall 10-VPN Gateway
ZYWALL-5
ZyXel Firewall 10-VPN Gateway ZYWALL-5
Features - Virtual Private Network - 10 simultaneous IPSec VPN Connections - Max. 40Mbps 3DES/AES VPN performance - Manual Key, IKE and PKI(X.509) - IPSec NAT Traversal - Xauth User Authentication - Firewall Security - Transparent Firewall (bridge mode) - Stateful Packet Inspection - DoS and DDoS Protection - Real-time Attack Alert and Logs - Content Filtering - Java/Active X/Cookie/Proxy Blocking - URL and Keyword Blocking - Web Content Filtering (Bluecoat) - Traffic Management - Policy-based Traffic Shaping - Priority-bandwidth Utilization - Guaranteed and Maximum Bandwidth Allocation - High Availability - Dual WAN ports Auto fail-over and fail-back - Dual WAN ports for Load Balancing - Dial Backup - Network - DHCP client/relay/server - PPPoE - PPTP - System Management - WebGUI (HTTP and HTTPS) - Command Line Interface (Console, Telnet, SSH) - Firmware Upgradeable (WebGUI, TFTP/FTP/SFTP) - Vantage Centralized Network Management - Wireless - IEEE 802.11b/11g compliant - 128-bits WEP Encryption - IEEE 802.1x Port-Based Authentication with RADIUS Client - WPA - WLAN Card support: ZyAIR B-100, B-101, B-120, G-100, G-110 - IPSec VPN over WLAN - Vantage CNM Support - Device with ZyNOS firmware version 3.62 and later

Features
- Virtual Private Network
- 10 simultaneous IPSec VPN Connections
- Max. 40Mbps 3DES/AES VPN performance
- Manual Key, IKE and PKI(X.509)
- IPSec NAT Traversal
- Xauth User Authentication
- Firewall Security
- Transparent Firewall (bridge mode)
- Stateful Packet Inspection
- DoS and DDoS Protection
- Real-time Attack Alert and Logs
- Content Filtering
- Java/Active X/Cookie/Proxy Blocking
- URL and Keyword Blocking
- Web Content Filtering (Bluecoat)
- Traffic Management
- Policy-based Traffic Shaping
- Priority-bandwidth Utilization
- Guaranteed and Maximum Bandwidth Allocation
- High Availability
- Dual WAN ports Auto fail-over and fail-back
- Dual WAN ports for Load Balancing
- Dial Backup
- Network
- DHCP client/relay/server
- PPPoE
- PPTP
- System Management
- WebGUI (HTTP and HTTPS)
- Command Line Interface (Console, Telnet, SSH)
- Firmware Upgradeable (WebGUI, TFTP/FTP/SFTP)
- Vantage Centralized Network Management
- Wireless
- IEEE 802.11b/11g compliant
- 128-bits WEP Encryption
- IEEE 802.1x Port-Based Authentication with RADIUS Client
- WPA
- WLAN Card support: ZyAIR B-100, B-101, B-120, G-100, G-110
- IPSec VPN over WLAN
- Vantage CNM Support
- Device with ZyNOS firmware version 3.62 and later

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number ZYWALL-5
Product Name ZyXel Firewall 10-VPN Gateway
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
WiFi Adapters - 2565295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WPA3, WPA2, WEP, WPA
Data Rate 0.4330 Gbps
View Details