TelephoneStuff.com MultiTech Systems Quad Band EDGE Modem (Bluetooth) MTCBA-E-B

Description
The MultiModem EDGE wireless modem delivers some of the fastest cellular wireless data speeds by utilizing EDGE technology. It allows users to connect to the Internet and send and receive data up to three times faster than possible with an ordinary GSM/GPRS network making it ideal for highly data-intensive multimedia applications. Based on industry-standard open interfaces, the MultiModem EDGE wireless modem is equipped with quad-band GSM, which means it can be used worldwide on all existing GSM networks. It is available with a broad range of interface options including RS-232, USB, Bluetooth and Ethernet as well as GPS capabilities to cover all of your application needs. Features: - EDGE (E-GPRS) Class 10 - GPRS Class 12 - Packet data rates up to 240K bps (coding scheme MCS-9, LLC layer, 4 time slots) - Quad-band GSM 850/900/1800/1900 MHz - Embedded TCP/IP stack - Circuit-switched data up to 14.4K bps non-transparent mode - Desktop or panel mounting
Description
The MultiModem EDGE wireless modem delivers some of the fastest cellular wireless data speeds by utilizing EDGE technology. It allows users to connect to the Internet and send and receive data up to three times faster than possible with an ordinary GSM/GPRS network making it ideal for highly data-intensive multimedia applications. Based on industry-standard open interfaces, the MultiModem EDGE wireless modem is equipped with quad-band GSM, which means it can be used worldwide on all existing GSM networks. It is available with a broad range of interface options including RS-232, USB, Bluetooth and Ethernet as well as GPS capabilities to cover all of your application needs. Features: - EDGE (E-GPRS) Class 10 - GPRS Class 12 - Packet data rates up to 240K bps (coding scheme MCS-9, LLC layer, 4 time slots) - Quad-band GSM 850/900/1800/1900 MHz - Embedded TCP/IP stack - Circuit-switched data up to 14.4K bps non-transparent mode - Desktop or panel mounting

Suppliers

Company
Product
Description
Supplier Links
MultiTech Systems Quad Band EDGE Modem (Bluetooth) - MTCBA-E-B - TelephoneStuff.com
Huntington Beach, CA, USA
MultiTech Systems Quad Band EDGE Modem (Bluetooth)
MTCBA-E-B
MultiTech Systems Quad Band EDGE Modem (Bluetooth) MTCBA-E-B
The MultiModem EDGE wireless modem delivers some of the fastest cellular wireless data speeds by utilizing EDGE technology. It allows users to connect to the Internet and send and receive data up to three times faster than possible with an ordinary GSM/GPRS network making it ideal for highly data-intensive multimedia applications. Based on industry-standard open interfaces, the MultiModem EDGE wireless modem is equipped with quad-band GSM, which means it can be used worldwide on all existing GSM networks. It is available with a broad range of interface options including RS-232, USB, Bluetooth and Ethernet as well as GPS capabilities to cover all of your application needs. Features: - EDGE (E-GPRS) Class 10 - GPRS Class 12 - Packet data rates up to 240K bps (coding scheme MCS-9, LLC layer, 4 time slots) - Quad-band GSM 850/900/1800/1900 MHz - Embedded TCP/IP stack - Circuit-switched data up to 14.4K bps non-transparent mode - Desktop or panel mounting

The MultiModem EDGE wireless modem delivers some of the fastest cellular wireless data speeds by utilizing EDGE technology. It allows users to connect to the Internet and send and receive data up to three times faster than possible with an ordinary GSM/GPRS network making it ideal for highly data-intensive multimedia applications. Based on industry-standard open interfaces, the MultiModem EDGE wireless modem is equipped with quad-band GSM, which means it can be used worldwide on all existing GSM networks. It is available with a broad range of interface options including RS-232, USB, Bluetooth and Ethernet as well as GPS capabilities to cover all of your application needs.
Features:
- EDGE (E-GPRS) Class 10
- GPRS Class 12
- Packet data rates up to 240K bps (coding scheme MCS-9, LLC layer, 4 time slots)
- Quad-band GSM 850/900/1800/1900 MHz
- Embedded TCP/IP stack
- Circuit-switched data up to 14.4K bps non-transparent mode
- Desktop or panel mounting

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number MTCBA-E-B
Product Name MultiTech Systems Quad Band EDGE Modem (Bluetooth)
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

100LX SFP Fiber Transceiver - 1783-SFP100LX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details