TelephoneStuff.com Leviton Decora Media System Send/Receive Unit Pair with.. 48210-SRU

Description
Distribute audio and video signals anywhere in the home using category 5 cable and Leviton’s decora media system (DMS). Send VCR, DVD, cable TV, satellite and security camera signals through up to 1,000 feet (300 meters) of cable with no discernible audio or video distortion and better performance than the more expensive, specialized “designer" cables. Features: - Panel can be attached vertically or horizontally in SMC Enclosures - Cascade hub units to distribute audio/video signals to over 20 locations. - Send and Receive units are equipped with RJ-45 jacks and 110 punchdown blocks for maximum flexibility in installation - Composite RCA inputs for connectivity directly from A/V source - Send and receive fit standard wallboxes and Decora wallplates. - Advanced circuitry with automatic equalization streams analog audio and video signals over long distances with less distortion - Stereo audio input/output handles Dolby ProLogic surround signals - Send VCR, DVD, cable TV, satellite and security camera signals through Category 5 cable - RJ-45 input for send unit -
Description
Distribute audio and video signals anywhere in the home using category 5 cable and Leviton’s decora media system (DMS). Send VCR, DVD, cable TV, satellite and security camera signals through up to 1,000 feet (300 meters) of cable with no discernible audio or video distortion and better performance than the more expensive, specialized “designer" cables. Features: - Panel can be attached vertically or horizontally in SMC Enclosures - Cascade hub units to distribute audio/video signals to over 20 locations. - Send and Receive units are equipped with RJ-45 jacks and 110 punchdown blocks for maximum flexibility in installation - Composite RCA inputs for connectivity directly from A/V source - Send and receive fit standard wallboxes and Decora wallplates. - Advanced circuitry with automatic equalization streams analog audio and video signals over long distances with less distortion - Stereo audio input/output handles Dolby ProLogic surround signals - Send VCR, DVD, cable TV, satellite and security camera signals through Category 5 cable - RJ-45 input for send unit -

Suppliers

Company
Product
Description
Supplier Links
Leviton Decora Media System Send/Receive Unit Pair with.. - 48210-SRU - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Decora Media System Send/Receive Unit Pair with..
48210-SRU
Leviton Decora Media System Send/Receive Unit Pair with.. 48210-SRU
Distribute audio and video signals anywhere in the home using category 5 cable and Leviton’s decora media system (DMS). Send VCR, DVD, cable TV, satellite and security camera signals through up to 1,000 feet (300 meters) of cable with no discernible audio or video distortion and better performance than the more expensive, specialized “designer" cables. Features: - Panel can be attached vertically or horizontally in SMC Enclosures - Cascade hub units to distribute audio/video signals to over 20 locations. - Send and Receive units are equipped with RJ-45 jacks and 110 punchdown blocks for maximum flexibility in installation - Composite RCA inputs for connectivity directly from A/V source - Send and receive fit standard wallboxes and Decora wallplates. - Advanced circuitry with automatic equalization streams analog audio and video signals over long distances with less distortion - Stereo audio input/output handles Dolby ProLogic surround signals - Send VCR, DVD, cable TV, satellite and security camera signals through Category 5 cable - RJ-45 input for send unit -

Distribute audio and video signals anywhere in the home using category 5 cable and Leviton’s decora media system (DMS). Send VCR, DVD, cable TV, satellite and security camera signals through up to 1,000 feet (300 meters) of cable with no discernible audio or video distortion and better performance than the more expensive, specialized “designer" cables.
Features:
- Panel can be attached vertically or horizontally in SMC Enclosures
- Cascade hub units to distribute audio/video signals to over 20 locations.
- Send and Receive units are equipped with RJ-45 jacks and 110 punchdown blocks for maximum flexibility in installation
- Composite RCA inputs for connectivity directly from A/V source
- Send and receive fit standard wallboxes and Decora wallplates.
- Advanced circuitry with automatic equalization streams analog audio and video signals over long distances with less distortion
- Stereo audio input/output handles Dolby ProLogic surround signals
- Send VCR, DVD, cable TV, satellite and security camera signals through Category 5 cable
- RJ-45 input for send unit
-

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 48210-SRU
Product Name Leviton Decora Media System Send/Receive Unit Pair with..
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2263246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details