TelephoneStuff.com Snom 370 Business SIP Based VoIP Telephone with High-.. SNM00001184

Description
Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 370 Innovative Business SIP Based VoIP Telephone with High-Definition Graphical Display fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 360 VoIP Telephone Features: - The 240 x 128 pixel backlit grayscale Graphical Display can be tilted for your optimum reading angle - 12 programmable keys can be mapped individually according to your specific needs - The Snom 370's Mini Browser now also allows you to make your own applications accessible right on the phone's display - this makes the customization of the display screen possible and gives you direct access to centralized as well as public phone directories, news tickers, stock tickers, and much more data - Handling of up to 12 calls simultaneously - 47 Keys, 13 LEDs, 2 Ethernet Ports - Caller-ID (with Picture Display) - Message Waiting Indication LED - Address book (250 entries) Import/Export - Speed Dialing - Number guessing - Lists of missed, received, and dialed calls (100 entries each) - Call waiting indication - Clock, daylight saving, call-timer functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - Power Consumption: 2.6 – 2.8 Watts - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - SIP RFC3261 Compliance - Security: Snom 370 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data - STUN, ENUM, NAT, ICE - CTI via snom Flexor Manager - National Language Support - Dimensions: 9.8" x 7.9" x 5.3" - Power: 5 V DC - Ethernet: 2 x IEEE 802.3 10/100 Mbps switch - Power over Ethernet: IEEE 802.3af, Class 1 - Handset and Headset Connector: RJ11
Description
Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 370 Innovative Business SIP Based VoIP Telephone with High-Definition Graphical Display fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 360 VoIP Telephone Features: - The 240 x 128 pixel backlit grayscale Graphical Display can be tilted for your optimum reading angle - 12 programmable keys can be mapped individually according to your specific needs - The Snom 370's Mini Browser now also allows you to make your own applications accessible right on the phone's display - this makes the customization of the display screen possible and gives you direct access to centralized as well as public phone directories, news tickers, stock tickers, and much more data - Handling of up to 12 calls simultaneously - 47 Keys, 13 LEDs, 2 Ethernet Ports - Caller-ID (with Picture Display) - Message Waiting Indication LED - Address book (250 entries) Import/Export - Speed Dialing - Number guessing - Lists of missed, received, and dialed calls (100 entries each) - Call waiting indication - Clock, daylight saving, call-timer functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - Power Consumption: 2.6 – 2.8 Watts - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - SIP RFC3261 Compliance - Security: Snom 370 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data - STUN, ENUM, NAT, ICE - CTI via snom Flexor Manager - National Language Support - Dimensions: 9.8" x 7.9" x 5.3" - Power: 5 V DC - Ethernet: 2 x IEEE 802.3 10/100 Mbps switch - Power over Ethernet: IEEE 802.3af, Class 1 - Handset and Headset Connector: RJ11

Suppliers

Company
Product
Description
Supplier Links
Snom 370 Business SIP Based VoIP Telephone with High-.. - SNM00001184 - TelephoneStuff.com
Huntington Beach, CA, USA
Snom 370 Business SIP Based VoIP Telephone with High-..
SNM00001184
Snom 370 Business SIP Based VoIP Telephone with High-.. SNM00001184
Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 370 Innovative Business SIP Based VoIP Telephone with High-Definition Graphical Display fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 360 VoIP Telephone Features: - The 240 x 128 pixel backlit grayscale Graphical Display can be tilted for your optimum reading angle - 12 programmable keys can be mapped individually according to your specific needs - The Snom 370's Mini Browser now also allows you to make your own applications accessible right on the phone's display - this makes the customization of the display screen possible and gives you direct access to centralized as well as public phone directories, news tickers, stock tickers, and much more data - Handling of up to 12 calls simultaneously - 47 Keys, 13 LEDs, 2 Ethernet Ports - Caller-ID (with Picture Display) - Message Waiting Indication LED - Address book (250 entries) Import/Export - Speed Dialing - Number guessing - Lists of missed, received, and dialed calls (100 entries each) - Call waiting indication - Clock, daylight saving, call-timer functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - Power Consumption: 2.6 – 2.8 Watts - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - SIP RFC3261 Compliance - Security: Snom 370 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data - STUN, ENUM, NAT, ICE - CTI via snom Flexor Manager - National Language Support - Dimensions: 9.8" x 7.9" x 5.3" - Power: 5 V DC - Ethernet: 2 x IEEE 802.3 10/100 Mbps switch - Power over Ethernet: IEEE 802.3af, Class 1 - Handset and Headset Connector: RJ11

Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 370 Innovative Business SIP Based VoIP Telephone with High-Definition Graphical Display fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world.
360 VoIP Telephone Features:
- The 240 x 128 pixel backlit grayscale Graphical Display can be tilted for your optimum reading angle
- 12 programmable keys can be mapped individually according to your specific needs
- The Snom 370's Mini Browser now also allows you to make your own applications accessible right on the phone's display - this makes the customization of the display screen possible and gives you direct access to centralized as well as public phone directories, news tickers, stock tickers, and much more data
- Handling of up to 12 calls simultaneously
- 47 Keys, 13 LEDs, 2 Ethernet Ports
- Caller-ID (with Picture Display)
- Message Waiting Indication LED
- Address book (250 entries) Import/Export
- Speed Dialing
- Number guessing
- Lists of missed, received, and dialed calls (100 entries each)
- Call waiting indication
- Clock, daylight saving, call-timer functions
- Call blocking (deny list) and Blocking of anonymous calls
- Full Duplex Speakerphone
- Power Consumption: 2.6 – 2.8 Watts
- Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate)
- SIP RFC3261 Compliance
- Security: Snom 370 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data
- STUN, ENUM, NAT, ICE
- CTI via snom Flexor Manager
- National Language Support
- Dimensions: 9.8" x 7.9" x 5.3"
- Power: 5 V DC
- Ethernet: 2 x IEEE 802.3 10/100 Mbps switch
- Power over Ethernet: IEEE 802.3af, Class 1
- Handset and Headset Connector: RJ11

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number SNM00001184
Product Name Snom 370 Business SIP Based VoIP Telephone with High-..
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 228170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details