TelephoneStuff.com Snom Touchscreen VoIP Telephone 870

Description
The large high-definition TFT color display is not only larger than the one of its little brother snom 820, it also offers an advancement in technical innovation. This display is a completely newly designed touch screen with unique, intuitive user interface. Thus the snom 870 enables the user to easily handle even complex applications like swapping of calls, or establishment of conference calls for up to 5 participants via simple “drag and drop“. Features: - The well-arranged address book makes sure that each caller can be quickly identified. It offers space for additional information such as company affiliation, email address and much more - The control elements on display are designed for active call handling, so that the right contact is selected even in multiple call scenarios - The integrated XML browser in Snom 870 also provides a wide range of additional applications, whether it be the control of an external monitoring camera or to access the most important stock exchange data - Normal power supply via wall socket, Power over Ethernet (PoE) or WLAN through USB - A secure connection via VPN, TLS and SRTP, which prevents the recording of data, completes the picture - The dual 33° or 55° angled footstand, made of sturdy metal, makes all control elements easily visible and accessible - Awarded by the Internet Telephony Services Providers' Association (ITSPA) of the United Kingdom, the Snom 870 VoIP telephone is our latest innovation for all modern people with high demands for future-oriented technology combined with user friendliness
Description
The large high-definition TFT color display is not only larger than the one of its little brother snom 820, it also offers an advancement in technical innovation. This display is a completely newly designed touch screen with unique, intuitive user interface. Thus the snom 870 enables the user to easily handle even complex applications like swapping of calls, or establishment of conference calls for up to 5 participants via simple “drag and drop“. Features: - The well-arranged address book makes sure that each caller can be quickly identified. It offers space for additional information such as company affiliation, email address and much more - The control elements on display are designed for active call handling, so that the right contact is selected even in multiple call scenarios - The integrated XML browser in Snom 870 also provides a wide range of additional applications, whether it be the control of an external monitoring camera or to access the most important stock exchange data - Normal power supply via wall socket, Power over Ethernet (PoE) or WLAN through USB - A secure connection via VPN, TLS and SRTP, which prevents the recording of data, completes the picture - The dual 33° or 55° angled footstand, made of sturdy metal, makes all control elements easily visible and accessible - Awarded by the Internet Telephony Services Providers' Association (ITSPA) of the United Kingdom, the Snom 870 VoIP telephone is our latest innovation for all modern people with high demands for future-oriented technology combined with user friendliness

Suppliers

Company
Product
Description
Supplier Links
Snom Touchscreen VoIP Telephone - 870 - TelephoneStuff.com
Huntington Beach, CA, USA
Snom Touchscreen VoIP Telephone
870
Snom Touchscreen VoIP Telephone 870
The large high-definition TFT color display is not only larger than the one of its little brother snom 820, it also offers an advancement in technical innovation. This display is a completely newly designed touch screen with unique, intuitive user interface. Thus the snom 870 enables the user to easily handle even complex applications like swapping of calls, or establishment of conference calls for up to 5 participants via simple “drag and drop“. Features: - The well-arranged address book makes sure that each caller can be quickly identified. It offers space for additional information such as company affiliation, email address and much more - The control elements on display are designed for active call handling, so that the right contact is selected even in multiple call scenarios - The integrated XML browser in Snom 870 also provides a wide range of additional applications, whether it be the control of an external monitoring camera or to access the most important stock exchange data - Normal power supply via wall socket, Power over Ethernet (PoE) or WLAN through USB - A secure connection via VPN, TLS and SRTP, which prevents the recording of data, completes the picture - The dual 33° or 55° angled footstand, made of sturdy metal, makes all control elements easily visible and accessible - Awarded by the Internet Telephony Services Providers' Association (ITSPA) of the United Kingdom, the Snom 870 VoIP telephone is our latest innovation for all modern people with high demands for future-oriented technology combined with user friendliness

The large high-definition TFT color display is not only larger than the one of its little brother snom 820, it also offers an advancement in technical innovation. This display is a completely newly designed touch screen with unique, intuitive user interface. Thus the snom 870 enables the user to easily handle even complex applications like swapping of calls, or establishment of conference calls for up to 5 participants via simple “drag and drop“.
Features:
- The well-arranged address book makes sure that each caller can be quickly identified. It offers space for additional information such as company affiliation, email address and much more
- The control elements on display are designed for active call handling, so that the right contact is selected even in multiple call scenarios
- The integrated XML browser in Snom 870 also provides a wide range of additional applications, whether it be the control of an external monitoring camera or to access the most important stock exchange data
- Normal power supply via wall socket, Power over Ethernet (PoE) or WLAN through USB
- A secure connection via VPN, TLS and SRTP, which prevents the recording of data, completes the picture
- The dual 33° or 55° angled footstand, made of sturdy metal, makes all control elements easily visible and accessible
- Awarded by the Internet Telephony Services Providers' Association (ITSPA) of the United Kingdom, the Snom 870 VoIP telephone is our latest innovation for all modern people with high demands for future-oriented technology combined with user friendliness

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 870
Product Name Snom Touchscreen VoIP Telephone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 1 Gbps
View Details