TelephoneStuff.com InnoMedia 6308S Single Line IP Phone MTA6308S

Description
Equipped with multiple business keys, speaker phone, device-based 3-way calling, and digital voice quality wide band codec. Features: - Device-based 3 way calling or network-based multi-party conferencing - Feature function keys - Direct access to contact list - Power over Ethernet (PoE)2 Convenient Business Phone Features: It is a speaker phone wtih convenient functirectory button allows direct access to a contact list and on keys – conferencing, call hold, speaker, and mute. Its dibuilt-in PoE2 eliminates the need for an additional power supply for the phone. The dual Ethernet ports on the IP Phone 6308S allow users to share a WAN connection with a desktop PC. Digital Voice Experience: The IP Phone 6308S effortlessly delivers the digital voice quality superior to that of PSTN. It offers 7 KHz of audio bandwidth using 16 KHz sampling wideband codec*, plus dynamic jitter buffer that accommodates network jitters adaptively.Built-in powerful CPU can handle 3-way calling with ease. Even with a network of PCs connected to its LAN port, your users can be rest assured that voice quality will not be compromised, as voice packets are prioritized over data originated on the customer side, thus reducing voice packet drop and minimizing its latency. Remote Device Management: IP Phone 6308S supports InnoMedia Device Management System (DMS), allowing remote device management. The DMS provides a convenient and reliable vehicle for operators or support personnel to manage the device with a network view, MIB configuration, event alarm, fault management, performance monitoring, as well as the ability to remotely connect to the device via Telnet, web, or perform SNMP Get and Set even when the device is behind NAT/firewalls.
Description
Equipped with multiple business keys, speaker phone, device-based 3-way calling, and digital voice quality wide band codec. Features: - Device-based 3 way calling or network-based multi-party conferencing - Feature function keys - Direct access to contact list - Power over Ethernet (PoE)2 Convenient Business Phone Features: It is a speaker phone wtih convenient functirectory button allows direct access to a contact list and on keys – conferencing, call hold, speaker, and mute. Its dibuilt-in PoE2 eliminates the need for an additional power supply for the phone. The dual Ethernet ports on the IP Phone 6308S allow users to share a WAN connection with a desktop PC. Digital Voice Experience: The IP Phone 6308S effortlessly delivers the digital voice quality superior to that of PSTN. It offers 7 KHz of audio bandwidth using 16 KHz sampling wideband codec*, plus dynamic jitter buffer that accommodates network jitters adaptively.Built-in powerful CPU can handle 3-way calling with ease. Even with a network of PCs connected to its LAN port, your users can be rest assured that voice quality will not be compromised, as voice packets are prioritized over data originated on the customer side, thus reducing voice packet drop and minimizing its latency. Remote Device Management: IP Phone 6308S supports InnoMedia Device Management System (DMS), allowing remote device management. The DMS provides a convenient and reliable vehicle for operators or support personnel to manage the device with a network view, MIB configuration, event alarm, fault management, performance monitoring, as well as the ability to remotely connect to the device via Telnet, web, or perform SNMP Get and Set even when the device is behind NAT/firewalls.

Suppliers

Company
Product
Description
Supplier Links
InnoMedia 6308S Single Line IP Phone - MTA6308S - TelephoneStuff.com
Huntington Beach, CA, USA
InnoMedia 6308S Single Line IP Phone
MTA6308S
InnoMedia 6308S Single Line IP Phone MTA6308S
Equipped with multiple business keys, speaker phone, device-based 3-way calling, and digital voice quality wide band codec. Features: - Device-based 3 way calling or network-based multi-party conferencing - Feature function keys - Direct access to contact list - Power over Ethernet (PoE)2 Convenient Business Phone Features: It is a speaker phone wtih convenient functirectory button allows direct access to a contact list and on keys – conferencing, call hold, speaker, and mute. Its dibuilt-in PoE2 eliminates the need for an additional power supply for the phone. The dual Ethernet ports on the IP Phone 6308S allow users to share a WAN connection with a desktop PC. Digital Voice Experience: The IP Phone 6308S effortlessly delivers the digital voice quality superior to that of PSTN. It offers 7 KHz of audio bandwidth using 16 KHz sampling wideband codec*, plus dynamic jitter buffer that accommodates network jitters adaptively.Built-in powerful CPU can handle 3-way calling with ease. Even with a network of PCs connected to its LAN port, your users can be rest assured that voice quality will not be compromised, as voice packets are prioritized over data originated on the customer side, thus reducing voice packet drop and minimizing its latency. Remote Device Management: IP Phone 6308S supports InnoMedia Device Management System (DMS), allowing remote device management. The DMS provides a convenient and reliable vehicle for operators or support personnel to manage the device with a network view, MIB configuration, event alarm, fault management, performance monitoring, as well as the ability to remotely connect to the device via Telnet, web, or perform SNMP Get and Set even when the device is behind NAT/firewalls.

Equipped with multiple business keys, speaker phone, device-based 3-way calling, and digital voice quality wide band codec.
Features:
- Device-based 3 way calling or network-based multi-party conferencing
- Feature function keys
- Direct access to contact list
- Power over Ethernet (PoE)2
Convenient Business Phone Features:
It is a speaker phone wtih convenient functirectory button allows direct access to a contact list and on keys – conferencing, call hold, speaker, and mute. Its dibuilt-in PoE2 eliminates the need for an additional power supply for the phone. The dual Ethernet ports on the IP Phone 6308S allow users to share a WAN connection with a desktop PC.
Digital Voice Experience:
The IP Phone 6308S effortlessly delivers the digital voice quality superior to that of PSTN. It offers 7 KHz of audio bandwidth using 16 KHz sampling wideband codec*, plus dynamic jitter buffer that accommodates network jitters adaptively.Built-in powerful CPU can handle 3-way calling with ease. Even with a network of PCs connected to its LAN port, your users can be rest assured that voice quality will not be compromised, as voice packets are prioritized over data originated on the customer side, thus reducing voice packet drop and minimizing its latency.
Remote Device Management:
IP Phone 6308S supports InnoMedia Device Management System (DMS), allowing remote device management. The DMS provides a convenient and reliable vehicle for operators or support personnel to manage the device with a network view, MIB configuration, event alarm, fault management, performance monitoring, as well as the ability to remotely connect to the device via Telnet, web, or perform SNMP Get and Set even when the device is behind NAT/firewalls.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number MTA6308S
Product Name InnoMedia 6308S Single Line IP Phone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-ESW105-SL-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, LC
Number of Ports 5 #
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details