TelephoneStuff.com Avaya 1608-I IP Phone 700458532

Description
Avaya one-X is a portfolio of communications solutions that deliver a powerful and consistent communications experience for the end user – across a variety of devices and interfaces. Avaya one-X solutions provide Intelligent Access to Intelligent Communications driving enhanced productivity and competitive advantage. Features: - Backlit display – 3.5" diagonal, 3 rows by 24 characters - Ergonomic hearing aid compatible handset – supporting TTD acoustic coupler - 8 line appearance/feature key buttons – with dual LED’s (red, green) - 2-way speakerphone - Message waiting indicator - Dual position flip stand - Four-way navigation cluster button - Three contextual softkey buttons - Volume button – (separate volume levels in the handset, headset, speaker, and ringer) - Quick-access Voicemail Message button - Telephony application button – to return to main telephone screen - Ethernet (10/100) line interface with a secondary 10/100 port for collocated laptop or PC - PoE 802.3af class 2 device, also supports a local power supply - Contacts application – supports up to 100 entries - Call log – contains last 100 calls - Supports the following languages: English, French, Spanish, German, Italian, Dutch, Portuguese, Russian, Japanese (half width Katakana) - Contacts button - Call log button - Redial button - Speaker button - Mute button - Headset button - Hold button - Conference button - Transfer button - Drop button - Headset interface Compatibility - Avaya Communication Manager 3.0 or greater - Avaya IP Office 4.2 (11) or greater - Local or centralized electrical power. Through an 802.3af switch, or local power supply.
Description
Avaya one-X is a portfolio of communications solutions that deliver a powerful and consistent communications experience for the end user – across a variety of devices and interfaces. Avaya one-X solutions provide Intelligent Access to Intelligent Communications driving enhanced productivity and competitive advantage. Features: - Backlit display – 3.5" diagonal, 3 rows by 24 characters - Ergonomic hearing aid compatible handset – supporting TTD acoustic coupler - 8 line appearance/feature key buttons – with dual LED’s (red, green) - 2-way speakerphone - Message waiting indicator - Dual position flip stand - Four-way navigation cluster button - Three contextual softkey buttons - Volume button – (separate volume levels in the handset, headset, speaker, and ringer) - Quick-access Voicemail Message button - Telephony application button – to return to main telephone screen - Ethernet (10/100) line interface with a secondary 10/100 port for collocated laptop or PC - PoE 802.3af class 2 device, also supports a local power supply - Contacts application – supports up to 100 entries - Call log – contains last 100 calls - Supports the following languages: English, French, Spanish, German, Italian, Dutch, Portuguese, Russian, Japanese (half width Katakana) - Contacts button - Call log button - Redial button - Speaker button - Mute button - Headset button - Hold button - Conference button - Transfer button - Drop button - Headset interface Compatibility - Avaya Communication Manager 3.0 or greater - Avaya IP Office 4.2 (11) or greater - Local or centralized electrical power. Through an 802.3af switch, or local power supply.

Suppliers

Company
Product
Description
Supplier Links
Avaya 1608-I IP Phone - 700458532 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya 1608-I IP Phone
700458532
Avaya 1608-I IP Phone 700458532
Avaya one-X is a portfolio of communications solutions that deliver a powerful and consistent communications experience for the end user – across a variety of devices and interfaces. Avaya one-X solutions provide Intelligent Access to Intelligent Communications driving enhanced productivity and competitive advantage. Features: - Backlit display – 3.5" diagonal, 3 rows by 24 characters - Ergonomic hearing aid compatible handset – supporting TTD acoustic coupler - 8 line appearance/feature key buttons – with dual LED’s (red, green) - 2-way speakerphone - Message waiting indicator - Dual position flip stand - Four-way navigation cluster button - Three contextual softkey buttons - Volume button – (separate volume levels in the handset, headset, speaker, and ringer) - Quick-access Voicemail Message button - Telephony application button – to return to main telephone screen - Ethernet (10/100) line interface with a secondary 10/100 port for collocated laptop or PC - PoE 802.3af class 2 device, also supports a local power supply - Contacts application – supports up to 100 entries - Call log – contains last 100 calls - Supports the following languages: English, French, Spanish, German, Italian, Dutch, Portuguese, Russian, Japanese (half width Katakana) - Contacts button - Call log button - Redial button - Speaker button - Mute button - Headset button - Hold button - Conference button - Transfer button - Drop button - Headset interface Compatibility - Avaya Communication Manager 3.0 or greater - Avaya IP Office 4.2 (11) or greater - Local or centralized electrical power. Through an 802.3af switch, or local power supply.

Avaya one-X is a portfolio of communications solutions that deliver a powerful and consistent communications experience for the end user – across a variety of devices and interfaces. Avaya one-X solutions provide Intelligent Access to Intelligent Communications driving enhanced productivity and competitive advantage.
Features:
- Backlit display – 3.5" diagonal,
3 rows by 24 characters
- Ergonomic hearing aid compatible handset – supporting TTD acoustic coupler
- 8 line appearance/feature key buttons – with dual LED’s (red, green)
- 2-way speakerphone
- Message waiting indicator
- Dual position flip stand
- Four-way navigation cluster button
- Three contextual softkey buttons
- Volume button – (separate volume levels in the handset, headset, speaker, and ringer)
- Quick-access Voicemail Message button
- Telephony application button – to return to main telephone screen
- Ethernet (10/100) line interface with a secondary 10/100 port for collocated laptop or PC
- PoE 802.3af class 2 device, also supports a local power supply
- Contacts application – supports up to 100 entries
- Call log – contains last 100 calls
- Supports the following languages: English, French, Spanish, German, Italian, Dutch, Portuguese, Russian, Japanese (half width Katakana)
- Contacts button
- Call log button
- Redial button
- Speaker button
- Mute button
- Headset button
- Hold button
- Conference button
- Transfer button
- Drop button
- Headset interface
Compatibility
- Avaya Communication Manager 3.0
or greater
- Avaya IP Office 4.2 (11) or greater
- Local or centralized electrical power. Through an 802.3af switch, or local power supply.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 700458532
Product Name Avaya 1608-I IP Phone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, AUS/NZ, 2x Ethernet, Wi-Fi, PoE PD, Metal, International Power Supply (EU, US, UK, AUS) - BB-SR30819025-SWH - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details