TelephoneStuff.com Vertical-Comdial IP2007 SIP Speakerphone 7504-00

Description
Business-Class SIP Telephone The Xcelerator IP gateway is complemented by the ergonomic Vertical IP2007 IP telephone, which bristles with business class features, including multiple line appearances, speakerphone, a large LCD showing call status and feature menus, four line keys and four soft keys for special call-handling features. Using the built-in 2-port 10/100 Ethernet switch, users can connect both a PC and the IP2007 to the LAN using a single LAN cable. Setup couldn’t be easier. The IP2007 features automatic plug-and-play registration with the Xcelerator IP gateway. User preferences and special call handling features can be configured via the LCD display and easy-to-use interactive soft keys and navigation buttons or a Web browser. The IP2007 comes with an AC power adapter and also supports Power-over-Ethernet (PoE). It is desk- and wall-mountable, and has a convenient, adjustable pedestal. Features: - Access control - Answering position - Auto attendant & voice mail - Call abandon - Call operator (call attendant) - Call routing - Caller ID - Class of service (COS) - Day & night service mode - Daylight saving time - Default set - Direct inward system access (DISA) via auto attendant - Dynamic DNS - Extension password - Fax/modem - Feature key programming - Flash - analog port (SLT) flash recognition - Gateway to gateway - IP trunk - Line group assignment - Make an outside call - Message waiting indication - Multi-line appearance - Music on hold - Numbering plan - Paging - Plug & play - Polarity reversal (PR) detection - PSTN backup - Registration - Remote management via PC - System time & date - Toll restriction - Transfer - Trunk group - Wizard setup - Xcelerator-IP preset voice prompts - Alphanumeric display - Basic call - Call forward via auto attendant - Call hold - Call transfer - Call waiting - Conference - COS following - Distinctive ringing - Do not disturb (DND) via auto attendant - External call forward (ECF) via auto attendant - Feature key programming - Last number redial (LNR) - LCD & interactive buttons - Mute - On hook dialing - Page allow/deny - Phone book - Phone lock/unlock - Speed dial - Volume control
Description
Business-Class SIP Telephone The Xcelerator IP gateway is complemented by the ergonomic Vertical IP2007 IP telephone, which bristles with business class features, including multiple line appearances, speakerphone, a large LCD showing call status and feature menus, four line keys and four soft keys for special call-handling features. Using the built-in 2-port 10/100 Ethernet switch, users can connect both a PC and the IP2007 to the LAN using a single LAN cable. Setup couldn’t be easier. The IP2007 features automatic plug-and-play registration with the Xcelerator IP gateway. User preferences and special call handling features can be configured via the LCD display and easy-to-use interactive soft keys and navigation buttons or a Web browser. The IP2007 comes with an AC power adapter and also supports Power-over-Ethernet (PoE). It is desk- and wall-mountable, and has a convenient, adjustable pedestal. Features: - Access control - Answering position - Auto attendant & voice mail - Call abandon - Call operator (call attendant) - Call routing - Caller ID - Class of service (COS) - Day & night service mode - Daylight saving time - Default set - Direct inward system access (DISA) via auto attendant - Dynamic DNS - Extension password - Fax/modem - Feature key programming - Flash - analog port (SLT) flash recognition - Gateway to gateway - IP trunk - Line group assignment - Make an outside call - Message waiting indication - Multi-line appearance - Music on hold - Numbering plan - Paging - Plug & play - Polarity reversal (PR) detection - PSTN backup - Registration - Remote management via PC - System time & date - Toll restriction - Transfer - Trunk group - Wizard setup - Xcelerator-IP preset voice prompts - Alphanumeric display - Basic call - Call forward via auto attendant - Call hold - Call transfer - Call waiting - Conference - COS following - Distinctive ringing - Do not disturb (DND) via auto attendant - External call forward (ECF) via auto attendant - Feature key programming - Last number redial (LNR) - LCD & interactive buttons - Mute - On hook dialing - Page allow/deny - Phone book - Phone lock/unlock - Speed dial - Volume control

Suppliers

Company
Product
Description
Supplier Links
Vertical-Comdial IP2007 SIP Speakerphone - 7504-00 - TelephoneStuff.com
Huntington Beach, CA, USA
Vertical-Comdial IP2007 SIP Speakerphone
7504-00
Vertical-Comdial IP2007 SIP Speakerphone 7504-00
Business-Class SIP Telephone The Xcelerator IP gateway is complemented by the ergonomic Vertical IP2007 IP telephone, which bristles with business class features, including multiple line appearances, speakerphone, a large LCD showing call status and feature menus, four line keys and four soft keys for special call-handling features. Using the built-in 2-port 10/100 Ethernet switch, users can connect both a PC and the IP2007 to the LAN using a single LAN cable. Setup couldn’t be easier. The IP2007 features automatic plug-and-play registration with the Xcelerator IP gateway. User preferences and special call handling features can be configured via the LCD display and easy-to-use interactive soft keys and navigation buttons or a Web browser. The IP2007 comes with an AC power adapter and also supports Power-over-Ethernet (PoE). It is desk- and wall-mountable, and has a convenient, adjustable pedestal. Features: - Access control - Answering position - Auto attendant & voice mail - Call abandon - Call operator (call attendant) - Call routing - Caller ID - Class of service (COS) - Day & night service mode - Daylight saving time - Default set - Direct inward system access (DISA) via auto attendant - Dynamic DNS - Extension password - Fax/modem - Feature key programming - Flash - analog port (SLT) flash recognition - Gateway to gateway - IP trunk - Line group assignment - Make an outside call - Message waiting indication - Multi-line appearance - Music on hold - Numbering plan - Paging - Plug & play - Polarity reversal (PR) detection - PSTN backup - Registration - Remote management via PC - System time & date - Toll restriction - Transfer - Trunk group - Wizard setup - Xcelerator-IP preset voice prompts - Alphanumeric display - Basic call - Call forward via auto attendant - Call hold - Call transfer - Call waiting - Conference - COS following - Distinctive ringing - Do not disturb (DND) via auto attendant - External call forward (ECF) via auto attendant - Feature key programming - Last number redial (LNR) - LCD & interactive buttons - Mute - On hook dialing - Page allow/deny - Phone book - Phone lock/unlock - Speed dial - Volume control

Business-Class SIP Telephone
The Xcelerator IP gateway is complemented by the ergonomic Vertical IP2007 IP telephone, which bristles with business class features, including multiple line appearances, speakerphone, a large LCD showing call status and feature menus, four line keys and four soft keys for special call-handling features. Using the built-in 2-port 10/100 Ethernet switch, users can connect both a PC and the IP2007 to the LAN using a single LAN cable. Setup couldn’t be easier.
The IP2007 features automatic plug-and-play registration with the Xcelerator IP gateway. User preferences and special call handling features can be configured via the LCD display and easy-to-use interactive soft keys and navigation buttons or a Web browser.
The IP2007 comes with an AC power adapter and also supports Power-over-Ethernet (PoE). It is desk- and wall-mountable, and has a convenient, adjustable pedestal.
Features:
- Access control
- Answering position
- Auto attendant & voice mail
- Call abandon
- Call operator (call attendant)
- Call routing
- Caller ID
- Class of service (COS)
- Day & night service mode
- Daylight saving time
- Default set
- Direct inward system access (DISA) via auto attendant
- Dynamic DNS
- Extension password
- Fax/modem
- Feature key programming
- Flash - analog port (SLT) flash recognition
- Gateway to gateway
- IP trunk
- Line group assignment
- Make an outside call
- Message waiting indication
- Multi-line appearance
- Music on hold
- Numbering plan
- Paging
- Plug & play
- Polarity reversal (PR) detection
- PSTN backup
- Registration
- Remote management via PC
- System time & date
- Toll restriction
- Transfer
- Trunk group
- Wizard setup
- Xcelerator-IP preset voice prompts
- Alphanumeric display
- Basic call
- Call forward via auto attendant
- Call hold
- Call transfer
- Call waiting
- Conference
- COS following
- Distinctive ringing
- Do not disturb (DND) via auto attendant
- External call forward (ECF) via auto attendant
- Feature key programming
- Last number redial (LNR)
- LCD & interactive buttons
- Mute
- On hook dialing
- Page allow/deny
- Phone book
- Phone lock/unlock
- Speed dial
- Volume control

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 7504-00
Product Name Vertical-Comdial IP2007 SIP Speakerphone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 1853070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
View Details