TelephoneStuff.com Aastra 9143i, 33i SIP Telephone A1733-0131-10-05

Description
9143i, 33i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The 9143i (33i) has the ability to support up to 9 calls simultaneously and an XML browser. It supports advanced software features and interoperability that was previously only available to select phones. 9143i SIP Telephone Features: - XML Browser: Easily access customized services and applications using the phone's XML browser capabilities and a 3 line display with context sensitive keys. It provides an unlimited potential to customize in order to meet specific business needs. - Enhanced Call Management: Can improve efficiency by providing more call information with the push of a button. It has extensive storage capacity for caller logs, redial lists, and 7 programmable keys. - Remarkable Audio: With excellent voice clarity and delivery, this phone offers a full-duplex speakerphone. - Simplified Deployment: Designed to save your business time and money. The phone has a dual auto-sensing switched Ethernet ports, which eliminate the need for additional wiring and simplify installations. Using any text editor, configuration files can be easily created to configure phones individually or centrally. - Do Not Disturb and Block all incoming calls. It also gives the options of deciding what to do with them; divert calls directly to voicemail, drop the call with a message, or drop the call without a message. - Hearing Aid Compatible (HAC) Handset: Useful for those have a hearing impairment. - Multi-proxy support - Distinctive ringing with priority alerting - Personal directory - Call forward/Call transfer/Call waiting - Call timer and log - Caller and calling line information - Local 3-way conference - Intercom with auto-answer - Paging and auto-answer capabilities - Redial list - Missed call notification - One-touch call transfer and call park - Shared call and bridged line appearances - Up to 9 lines with call appearances - 4 navigational keys - 7 programmable buttons with LED's - 2 volume control keys, one for the handset and the speaker - Echo cancellation - Phone lock with PIN - Secure real-time protocol (SRTP) Package Contents: - Aastra 9143i phone - Handset coil cord - AC adapter - Desk stand - Ethernet cable - Installation guide - Key card and plastic lens
Description
9143i, 33i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The 9143i (33i) has the ability to support up to 9 calls simultaneously and an XML browser. It supports advanced software features and interoperability that was previously only available to select phones. 9143i SIP Telephone Features: - XML Browser: Easily access customized services and applications using the phone's XML browser capabilities and a 3 line display with context sensitive keys. It provides an unlimited potential to customize in order to meet specific business needs. - Enhanced Call Management: Can improve efficiency by providing more call information with the push of a button. It has extensive storage capacity for caller logs, redial lists, and 7 programmable keys. - Remarkable Audio: With excellent voice clarity and delivery, this phone offers a full-duplex speakerphone. - Simplified Deployment: Designed to save your business time and money. The phone has a dual auto-sensing switched Ethernet ports, which eliminate the need for additional wiring and simplify installations. Using any text editor, configuration files can be easily created to configure phones individually or centrally. - Do Not Disturb and Block all incoming calls. It also gives the options of deciding what to do with them; divert calls directly to voicemail, drop the call with a message, or drop the call without a message. - Hearing Aid Compatible (HAC) Handset: Useful for those have a hearing impairment. - Multi-proxy support - Distinctive ringing with priority alerting - Personal directory - Call forward/Call transfer/Call waiting - Call timer and log - Caller and calling line information - Local 3-way conference - Intercom with auto-answer - Paging and auto-answer capabilities - Redial list - Missed call notification - One-touch call transfer and call park - Shared call and bridged line appearances - Up to 9 lines with call appearances - 4 navigational keys - 7 programmable buttons with LED's - 2 volume control keys, one for the handset and the speaker - Echo cancellation - Phone lock with PIN - Secure real-time protocol (SRTP) Package Contents: - Aastra 9143i phone - Handset coil cord - AC adapter - Desk stand - Ethernet cable - Installation guide - Key card and plastic lens

Suppliers

Company
Product
Description
Supplier Links
Aastra 9143i, 33i SIP Telephone - A1733-0131-10-05 - TelephoneStuff.com
Huntington Beach, CA, USA
Aastra 9143i, 33i SIP Telephone
A1733-0131-10-05
Aastra 9143i, 33i SIP Telephone A1733-0131-10-05
9143i, 33i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The 9143i (33i) has the ability to support up to 9 calls simultaneously and an XML browser. It supports advanced software features and interoperability that was previously only available to select phones. 9143i SIP Telephone Features: - XML Browser: Easily access customized services and applications using the phone's XML browser capabilities and a 3 line display with context sensitive keys. It provides an unlimited potential to customize in order to meet specific business needs. - Enhanced Call Management: Can improve efficiency by providing more call information with the push of a button. It has extensive storage capacity for caller logs, redial lists, and 7 programmable keys. - Remarkable Audio: With excellent voice clarity and delivery, this phone offers a full-duplex speakerphone. - Simplified Deployment: Designed to save your business time and money. The phone has a dual auto-sensing switched Ethernet ports, which eliminate the need for additional wiring and simplify installations. Using any text editor, configuration files can be easily created to configure phones individually or centrally. - Do Not Disturb and Block all incoming calls. It also gives the options of deciding what to do with them; divert calls directly to voicemail, drop the call with a message, or drop the call without a message. - Hearing Aid Compatible (HAC) Handset: Useful for those have a hearing impairment. - Multi-proxy support - Distinctive ringing with priority alerting - Personal directory - Call forward/Call transfer/Call waiting - Call timer and log - Caller and calling line information - Local 3-way conference - Intercom with auto-answer - Paging and auto-answer capabilities - Redial list - Missed call notification - One-touch call transfer and call park - Shared call and bridged line appearances - Up to 9 lines with call appearances - 4 navigational keys - 7 programmable buttons with LED's - 2 volume control keys, one for the handset and the speaker - Echo cancellation - Phone lock with PIN - Secure real-time protocol (SRTP) Package Contents: - Aastra 9143i phone - Handset coil cord - AC adapter - Desk stand - Ethernet cable - Installation guide - Key card and plastic lens

9143i, 33i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The 9143i (33i) has the ability to support up to 9 calls simultaneously and an XML browser. It supports advanced software features and interoperability that was previously only available to select phones.
9143i SIP Telephone Features:
- XML Browser: Easily access customized services and applications using the phone's XML browser capabilities and a 3 line display with context sensitive keys. It provides an unlimited potential to customize in order to meet specific business needs.
- Enhanced Call Management: Can improve efficiency by providing more call information with the push of a button. It has extensive storage capacity for caller logs, redial lists, and 7 programmable keys.
- Remarkable Audio: With excellent voice clarity and delivery, this phone offers a full-duplex speakerphone.
- Simplified Deployment: Designed to save your business time and money. The phone has a dual auto-sensing switched Ethernet ports, which eliminate the need for additional wiring and simplify installations. Using any text editor, configuration files can be easily created to configure phones individually or centrally.
- Do Not Disturb and Block all incoming calls. It also gives the options of deciding what to do with them; divert calls directly to voicemail, drop the call with a message, or drop the call without a message.
- Hearing Aid Compatible (HAC) Handset: Useful for those have a hearing impairment.
- Multi-proxy support
- Distinctive ringing with priority alerting
- Personal directory
- Call forward/Call transfer/Call waiting
- Call timer and log
- Caller and calling line information
- Local 3-way conference
- Intercom with auto-answer
- Paging and auto-answer capabilities
- Redial list
- Missed call notification
- One-touch call transfer and call park
- Shared call and bridged line appearances
- Up to 9 lines with call appearances
- 4 navigational keys
- 7 programmable buttons with LED's
- 2 volume control keys, one for the handset and the speaker
- Echo cancellation
- Phone lock with PIN
- Secure real-time protocol (SRTP)
Package Contents:
- Aastra 9143i phone
- Handset coil cord
- AC adapter
- Desk stand
- Ethernet cable
- Installation guide
- Key card and plastic lens

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number A1733-0131-10-05
Product Name Aastra 9143i, 33i SIP Telephone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details